TE Connectivity Surface Mount Resistors 3-2176155-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .52 MM  [.02 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : .056 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Foil Package Size Code : 0805 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .52 MM  [.02 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : .056 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Foil Package Size Code : 0805 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 3-2176155-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
3-2176155-2
Surface Mount Resistors 3-2176155-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : .52 MM  [.02 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : .056 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Foil Package Size Code : 0805 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .52 MM  [.02 INCH ]
  • Product Length : 2 MM  [.079 INCH ]
  • Product Width : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : .25
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .056

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Foil
  • Package Size Code : 0805
  • Resistor Type : Current Sensing Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
3-2176155-2
Resistors 3-2176155-2
TLM 0805 0.25W R056 1% 50PPM 5K RL

TLM 0805 0.25W R056 1% 50PPM 5K RL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 3-2176155-2 3-2176155-2
Product Name Surface Mount Resistors Resistors
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers