TE Connectivity High Frequency & RF Inductors 3-2176086-8

Description
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 480 DC Resistance (OHM) : .38 Inductance (MICHEN) : .036 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.8 Other Inductor Quality Factor : 59 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 480 DC Resistance (OHM) : .38 Inductance (MICHEN) : .036 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.8 Other Inductor Quality Factor : 59 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 3-2176086-8 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
3-2176086-8
High Frequency & RF Inductors 3-2176086-8
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 480 DC Resistance (OHM) : .38 Inductance (MICHEN) : .036 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.8 Other Inductor Quality Factor : 59 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Dimensions


  • Passive Component Dimensions (MM) : 1.15 x .7 x .6

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 480
  • DC Resistance (OHM) : .38
  • Inductance (MICHEN) : .036
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 2.8

Other


  • Inductor Quality Factor : 59

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now
Swedesboro, NJ, United States
Inductors, Chokes & Coils
3-2176086-8
Inductors, Chokes & Coils 3-2176086-8
Inductors, Chokes & Coils

Inductors, Chokes & Coils

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 3-2176086-8 3-2176086-8
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils
Standards and Certifications RoHS
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data