TE Connectivity High Frequency & RF Inductors 3-2176075-3

Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : 1 Inductance (MICHEN) : .0033 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 6 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet
Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : 1 Inductance (MICHEN) : .0033 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 6 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 3-2176075-3 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
3-2176075-3
High Frequency & RF Inductors 3-2176075-3
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : 1 Inductance (MICHEN) : .0033 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 6 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount

Dimensions


  • Passive Component Dimensions (MM) : .6 x .3 x .23

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 150
  • DC Resistance (OHM) : 1
  • Inductance (MICHEN) : .0033
  • Passive Component Tolerance (PCT) : 2
  • Self Resonant Frequency (GHZ) : 6

Other


  • Comment : Tolerance 0.2nH.
  • Inductor Quality Factor : 8

Packaging Features


  • Packaging Method : Reeled

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0201

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now
Fixed Inductors - A115965TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A115965TR-ND
Fixed Inductors A115965TR-ND
3.3nH Unshielded Thin Film Inductor 150mA 1Ohm Max 0201 (0603 Metric)

3.3nH Unshielded Thin Film Inductor 150mA 1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
FIXED IND 3.3NH 150MA 1 OHM SMD - 792-3-2176075-3 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3NH 150MA 1 OHM SMD
792-3-2176075-3
FIXED IND 3.3NH 150MA 1 OHM SMD 792-3-2176075-3
FIXED IND 3.3NH 150MA 1 OHM SMD

FIXED IND 3.3NH 150MA 1 OHM SMD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3-2176075-3 A115965TR-ND 792-3-2176075-3
Product Name High Frequency & RF Inductors Fixed Inductors FIXED IND 3.3NH 150MA 1 OHM SMD
Standards and Certifications RoHS RoHS
Inductance Range 0.0033 microH 0.0033 microH
Inductance Tolerance 2 (+/- %)
DCR 1 ohms 1 ohms 1 ohms
SRF 6000 MHz 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515C220MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3613C151K-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Power Inductors - 1676948-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Ferrite Bead
Application Power Choke
View Details
Power Inductors - 1-2176780-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details