3-2176069-9 -- CRG0201 1% 825K AMP - TE CONNECTIVITY
TE Connectivity
Crg0201 1% 825K Amp - Te Connectivity
3-2176069-9
Description
CRG0201 1% 825K
Description
CRG0201 1% 825K
Suppliers
Crg0201 1% 825K Amp - Te Connectivity
36AC3395
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC3395 |
|
Product Name
|
Crg0201 1% 825K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
700 volts
Current Rating
1.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers