3-2176068-3 -- CRG0201 1% 5K36 AMP - TE CONNECTIVITY
TE Connectivity
Crg0201 1% 5K36 Amp - Te Connectivity
3-2176068-3
Description
CRG0201 1% 5K36
Description
CRG0201 1% 5K36
Suppliers
Crg0201 1% 5K36 Amp - Te Connectivity
36AC3388
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC3388 |
|
Product Name
|
Crg0201 1% 5K36 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details