3-2176058-7 -- RLP73K 3A R33 5% 2K RL AMP - TE CONNECTIVITY
TE Connectivity
Rlp73K 3A R33 5% 2K Rl Amp - Te Connectivity
3-2176058-7
Description
RLP73K 3A R33 5% 2K RL
Description
RLP73K 3A R33 5% 2K RL
Suppliers
Rlp73K 3A R33 5% 2K Rl Amp - Te Connectivity
42AJ2593
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ2593 |
|
Product Name
|
Rlp73K 3A R33 5% 2K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
View Details
2 suppliers