3-2176058-5 -- RLP73K 3A R27 5% 2K RL AMP - TE CONNECTIVITY
TE Connectivity
Rlp73K 3A R27 5% 2K Rl Amp - Te Connectivity
3-2176058-5
Description
RLP73K 3A R27 5% 2K RL
Description
RLP73K 3A R27 5% 2K RL
Suppliers
Rlp73K 3A R27 5% 2K Rl Amp - Te Connectivity
36AC3381
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC3381 |
|
Product Name
|
Rlp73K 3A R27 5% 2K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details