3-2176057-0 -- RLP73K 3A R16 1% 1K RL AMP - TE CONNECTIVITY
TE Connectivity
Rlp73K 3A R16 1% 1K Rl Amp - Te Connectivity
3-2176057-0
Description
RLP73K 3A R16 1% 1K RL
Description
RLP73K 3A R16 1% 1K RL
Suppliers
Rlp73K 3A R16 1% 1K Rl Amp - Te Connectivity
36AC3379
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC3379 |
|
Product Name
|
Rlp73K 3A R16 1% 1K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers