3-2176051-2 -- RLP73K 1J 1R0 1% 1K RL AMP - TE CONNECTIVITY
TE Connectivity
Rlp73K 1J 1R0 1% 1K Rl Amp - Te Connectivity
3-2176051-2
Description
RLP73K 1J 1R0 1% 1K RL
Description
RLP73K 1J 1R0 1% 1K RL
Suppliers
Rlp73K 1J 1R0 1% 1K Rl Amp - Te Connectivity
42AJ2589
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ2589 |
|
Product Name
|
Rlp73K 1J 1R0 1% 1K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers