M12 FMLE PNLREAR DCODE 4P PCBSTD RA
4 Position Circular Connector Receptacle, Female Sockets Solder
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle, Push-In and Insert
Number of Positions: 5
Shell Size - Insert: 11
Mounting Feature: Vertical
Termination: Solder
M12.FMLE.PNLREAR.DCO
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-2172087-2 | A121968-ND | 36AC3368 | |
| Product Name | Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs | Circular Connector Assemblies | Connectors,Interconnects | M12.fmle.pnlrear.dcode.4P.pcbstd.ra Amp - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Female Sockets | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Vertical | ||
| Voltage Rating | 250 volts |