TE Connectivity Standard Circular Connectors 3-2172086-2

Description
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Contact Layout Arrangement : Circular Reverse Gender : Yes Housing Features Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Board Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Contact Layout Arrangement : Circular Reverse Gender : Yes Housing Features Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Board Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 3-2172086-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
3-2172086-2
Standard Circular Connectors 3-2172086-2
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Contact Layout Arrangement : Circular Reverse Gender : Yes Housing Features Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Board Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Shell Base Material : Brass
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 4
  • Number of Power Positions : 0
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Housing Features


  • Circular Connector Shell Size : 12

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : D

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Plug
  • Connector System : Wire-to-Board
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 7
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - A121967-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A121967-ND
Circular Connector Assemblies A121967-ND
4 Position Circular Connector Receptacle, Male Pins Solder

4 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 3-2172086-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
3-2172086-2
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 3-2172086-2
M12 MALE PNLREAR DCODE 4P PCBSTD RA

M12 MALE PNLREAR DCODE 4P PCBSTD RA

Buy Now
M12.male.pnlrear.dcode.4P.pcbstd.ra Amp - Te Connectivity - 36AC3367 - Newark, An Avnet Company
Chicago, IL, United States
M12.male.pnlrear.dcode.4P.pcbstd.ra Amp - Te Connectivity
36AC3367
M12.male.pnlrear.dcode.4P.pcbstd.ra Amp - Te Connectivity 36AC3367
M12.MALE.PNLREAR.DCO DE.4P.PCBSTD.RA

M12.MALE.PNLREAR.DCODE.4P.PCBSTD.RA

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-2172086-2 3-2172086-2 A121967-ND 3-2172086-2 36AC3367
Product Name Standard Circular Connectors Circular Connector Assemblies Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs M12.male.pnlrear.dcode.4P.pcbstd.ra Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Receptacle, Male Pins Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data