Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down
Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Height : 11.5 MM [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 1.02 MM [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Mating Entry Location : Side
Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 240
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
Signal Characteristics Data Rate (GBS) : .01
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM [.126 INCH ]
Usage Conditions Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down
Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Height : 11.5 MM [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 1.02 MM [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Mating Entry Location : Side
Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 240
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
Signal Characteristics Data Rate (GBS) : .01
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM [.126 INCH ]
Usage Conditions Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down
Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Height : 11.5 MM [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 1.02 MM [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Mating Entry Location : Side
Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 240
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
Signal Characteristics Data Rate (GBS) : .01
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM [.126 INCH ]
Usage Conditions Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]
Body Features
Connector Profile : Low
Modular Jack Latch Orientation : Standard - Latch Down
Configuration Features
Connector Contact Density : Standard
Number of Loaded Positions : 4
Number of Positions : 6
PCB Mount Orientation : Right Angle
Port Configuration : Single Port
Port Matrix Configuration : 1 x 1
Contact Features
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : 1.5
Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
Contact Underplating Material : Nickel
PCB Contact Termination Area Plating Material : Tin
Dimensions
Connector Height : 11.5 MM [.453 INCH ]
PCB Thickness (Recommended) : 1.6 MM [.062 INCH ]
Housing Features
Centerline (Pitch) : 1.02 MM [.04 INCH ]
Housing Color : Black
Housing Material : Glass-Filled PBT
Mating Entry Location : Side
Industry Standards
Performance Category : Cat 3
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Panel Mount Feature : With
Operation/Application
Circuit Application : Signal
Shielded : No
Packaging Features
Packaging Method : Box & Tray, Tray
Packaging Quantity : 240
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board