TE Connectivity Wire Housings & Plugs 3-215297-6

Description
TE Connectivity 3-215297-6
Request a Quote Datasheet
Description
TE Connectivity 3-215297-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 7189472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7189472
Wire Housings & Plugs 7189472
TE Connectivity 3-215297-6

TE Connectivity 3-215297-6

Supplier's Site
Wire Housings & Plugs - 7189472P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7189472P
Wire Housings & Plugs 7189472P
TE Connectivity 3-215297-6

TE Connectivity 3-215297-6

Supplier's Site
Wire Housings & Plugs - 1642604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1642604
Wire Housings & Plugs 1642604
TE Connectivity 3-215297-6

TE Connectivity 3-215297-6

Supplier's Site
Headers, Receptacles, Female Sockets - 3-215297-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
3-215297-6-ND
Headers, Receptacles, Female Sockets 3-215297-6-ND
"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
36P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity - 12H9783 - Newark, An Avnet Company
Chicago, IL, United States
36P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity
12H9783
36P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity 12H9783
36P HV-100 STECKLEI ROHS COMPLIANT: YES

36P HV-100 STECKLEI ROHS COMPLIANT: YES

Supplier's Site
Btb Conn, Rcpt, 36Pos, 1Row, 2.54Mm Rohs Compliant Amp - Te Connectivity - 70AH7442 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 36Pos, 1Row, 2.54Mm Rohs Compliant Amp - Te Connectivity
70AH7442
Btb Conn, Rcpt, 36Pos, 1Row, 2.54Mm Rohs Compliant Amp - Te Connectivity 70AH7442
BTB CONN, RCPT, 36POS, 1ROW, 2.54MM ROHS COMPLIANT: YES

BTB CONN, RCPT, 36POS, 1ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 7189472 7189472P 1642604 3-215297-6-ND 12H9783
Product Name Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Headers, Receptacles, Female Sockets 36P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity
Gender Male / Plug; Female / Jack Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11073-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A3208-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29400-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details