CNV OUTLET PCBOARD MNT,BLK LF
PWR ENT RCPT NEMA5-15 PNL SLDR Product overview: 3-213598-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-3-213598-2 can be used for catalog matching and distributor lookup.
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Through Hole
POWER ENTRY CONN, RCPT, 15A, PANEL; Current Rating:15A; Voltage Rating:-; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
PWR ENT RCPT NEMA5-15 PNL SLDR
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-213598-2 | 436-3-213598-2 | 3-213598-2-ND | 56K4900 | 3-213598-2 |
| Product Name | AC Power Plugs & Receptacles | Electronic Connector | Plugs and Receptacles | Power Entry Conn, Rcpt, 15A, Panel; Current Rating Te Connectivity | Plugs and Receptacles |
| Gender | Male / Plug; Female / Jack | ||||
| Termination | Solder | Solder | Solder | ||
| Current Rating | 15.0 amps | 15.0 amps | 15.0 amps | 15.0 amps | |
| Connector Type | Receptacle, Female Sockets |