Body Features Primary Product Color : Yellow
Configuration Features Number of Positions : 6 Number of Rows : 2
Contact Features Contact Layout : Matrix Contact Type : Tab
Dimensions Connector Height : 18.85 MM [.742 INCH ] Connector Length : 11.15 MM [.439 INCH ] Connector Width : 14.4 MM [.567 INCH ] Row-to-Row Spacing : 7.6 MM [.3 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : Glass-Filled PBT
Identification Marking Circuit Identification Feature : Without
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag Packaging Quantity : 750
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Yellow
Configuration Features
- Number of Positions : 6
- Number of Rows : 2
Contact Features
- Contact Layout : Matrix
- Contact Type : Tab
Dimensions
- Connector Height : 18.85 MM [.742 INCH ]
- Connector Length : 11.15 MM [.439 INCH ]
- Connector Width : 14.4 MM [.567 INCH ]
- Row-to-Row Spacing : 7.6 MM [.3 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Centerline (Pitch) : 2.5 MM [.098 INCH ]
- Housing Material : Glass-Filled PBT
Identification Marking
- Circuit Identification Feature : Without
Industry Standards
- Compatible With Agency/Standards Products : UL
- Compatible With Approved Standards Products : UL E28476
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 750
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Cap
- Connector Product Type : Housing
- Connector System : Wire-to-Wire
- Sealable : No
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]