TE Connectivity LC Connectors 3-2120875-1

Description
Body Features Boot Color : Beige Connector Color : Beige Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ] Housing Features Housing Color : Beige Packaging Features LC Connector Packaging Method : Blister Packaging Quantity : 1 Product Type Features LC Connector Fiber Type : OM2 LC Connector Mode : Multimode LC Connector Style : Duplex LC Connector System : LIGHTCRIMP Pre-Polished : No
Request a Quote Datasheet
Description
Body Features Boot Color : Beige Connector Color : Beige Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ] Housing Features Housing Color : Beige Packaging Features LC Connector Packaging Method : Blister Packaging Quantity : 1 Product Type Features LC Connector Fiber Type : OM2 LC Connector Mode : Multimode LC Connector Style : Duplex LC Connector System : LIGHTCRIMP Pre-Polished : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Connectors - 3-2120875-1 - TE Connectivity
Berwyn, PA, United States
LC Connectors
3-2120875-1
LC Connectors 3-2120875-1
Body Features Boot Color : Beige Connector Color : Beige Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ] Housing Features Housing Color : Beige Packaging Features LC Connector Packaging Method : Blister Packaging Quantity : 1 Product Type Features LC Connector Fiber Type : OM2 LC Connector Mode : Multimode LC Connector Style : Duplex LC Connector System : LIGHTCRIMP Pre-Polished : No

Body Features


  • Boot Color : Beige
  • Connector Color : Beige
  • Epoxyless : No

Configuration Features


  • Endface Geometry : PC

Dimensions


  • LC Connector Fiber Diameter (MICM) : 125
  • LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ]

Housing Features


  • Housing Color : Beige

Packaging Features


  • LC Connector Packaging Method : Blister
  • Packaging Quantity : 1

Product Type Features


  • LC Connector Fiber Type : OM2
  • LC Connector Mode : Multimode
  • LC Connector Style : Duplex
  • LC Connector System : LIGHTCRIMP
  • Pre-Polished : No
Buy Now
Modular/Ethernet Connector Adapters - A121733-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
A121733-ND
Modular/Ethernet Connector Adapters A121733-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
3-2120875-1
Modular Connectors / Ethernet Connectors 3-2120875-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Variant 14 Coupler Plug & Jack Fo Mm Amp - Te Connectivity - 76AC5988 - Newark, An Avnet Company
Chicago, IL, United States
Variant 14 Coupler Plug & Jack Fo Mm Amp - Te Connectivity
76AC5988
Variant 14 Coupler Plug & Jack Fo Mm Amp - Te Connectivity 76AC5988
VARIANT 14 COUPLER PLUG & JACK FO MM

VARIANT 14 COUPLER PLUG & JACK FO MM

Supplier's Site
Modular Connectors / Ethernet Connectors - 3-2120875-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
3-2120875-1
Modular Connectors / Ethernet Connectors 3-2120875-1
Modular Connectors / Ethernet Connectors VARIANT 14 COUPLER PLUG & JACK FO MM

Modular Connectors / Ethernet Connectors VARIANT 14 COUPLER PLUG & JACK FO MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-2120875-1 A121733-ND 3-2120875-1 76AC5988 3-2120875-1
Product Name LC Connectors Modular/Ethernet Connector Adapters Modular Connectors / Ethernet Connectors Variant 14 Coupler Plug & Jack Fo Mm Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1888251-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Panel Mount, Board Mount
View Details
7 suppliers
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular/Ethernet Connector Adapters - A31781-ND - DigiKey
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers