TE Connectivity Automotive Housing Conn, Rcpt, 46Pos; Product Range Te Connectivity 3-2112231-3

Description
AUTOMOTIVE HOUSING CONN, RCPT, 46POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:46Position s; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:90VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING CONN, RCPT, 46POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:46Position s; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:90VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing Conn, Rcpt, 46Pos; Product Range Te Connectivity - 82AH0230 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing Conn, Rcpt, 46Pos; Product Range Te Connectivity
82AH0230
Automotive Housing Conn, Rcpt, 46Pos; Product Range Te Connectivity 82AH0230
AUTOMOTIVE HOUSING CONN, RCPT, 46POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:46Position s; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:90VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING CONN, RCPT, 46POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:46Positions; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:90VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82AH0230
Product Name Automotive Housing Conn, Rcpt, 46Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details