TE Connectivity Automotive Housing Conn, Rcpt, 46Pos; Product Range Te Connectivity 3-2112231-1

Description
AUTOMOTIVE HOUSING CONN, RCPT, 46POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:46Position s; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:90VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING CONN, RCPT, 46POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:46Position s; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:90VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing Conn, Rcpt, 46Pos; Product Range Te Connectivity - 82AH0228 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing Conn, Rcpt, 46Pos; Product Range Te Connectivity
82AH0228
Automotive Housing Conn, Rcpt, 46Pos; Product Range Te Connectivity 82AH0228
AUTOMOTIVE HOUSING CONN, RCPT, 46POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:46Position s; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:90VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING CONN, RCPT, 46POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:46Positions; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:90VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site
Automotive Housing, Rcpt, 46Pos, 90Vdc Rohs Compliant Te Connectivity - 81AH9612 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 46Pos, 90Vdc Rohs Compliant Te Connectivity
81AH9612
Automotive Housing, Rcpt, 46Pos, 90Vdc Rohs Compliant Te Connectivity 81AH9612
AUTOMOTIVE HOUSING, RCPT, 46POS, 90VDC ROHS COMPLIANT: YES

AUTOMOTIVE HOUSING, RCPT, 46POS, 90VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82AH0228
Product Name Automotive Housing Conn, Rcpt, 46Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details