TE Connectivity Automotive Housing Conn, Plug, 21Pos; Product Range Te Connectivity 3-2112162-1

Description
AUTOMOTIVE HOUSING CONN, PLUG, 21POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:21Position s; For Use With:AMP LEAVYSEAL Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:24V; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING CONN, PLUG, 21POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:21Position s; For Use With:AMP LEAVYSEAL Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:24V; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing Conn, Plug, 21Pos; Product Range Te Connectivity - 68Y7069 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing Conn, Plug, 21Pos; Product Range Te Connectivity
68Y7069
Automotive Housing Conn, Plug, 21Pos; Product Range Te Connectivity 68Y7069
AUTOMOTIVE HOUSING CONN, PLUG, 21POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:21Position s; For Use With:AMP LEAVYSEAL Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:24V; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING CONN, PLUG, 21POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:21Positions; For Use With:AMP LEAVYSEAL Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:24V; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68Y7069
Product Name Automotive Housing Conn, Plug, 21Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details