TE Connectivity Poke-In Connectors 3-2106751-4

Description
Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 3-2106751-4 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
3-2106751-4
Poke-In Connectors 3-2106751-4
Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 24 - 22

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
317-3-2106751-4
Electronic Connector 317-3-2106751-4
CONN WIRE IDC 4POS 24AWG PCB RA Product overview: 3-2106751-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-3-2106751-4 can be used for catalog matching and distributor lookup.

CONN WIRE IDC 4POS 24AWG PCB RA Product overview: 3-2106751-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-3-2106751-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board In, Direct Wire to Board - A100408CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100408CT-ND
Board In, Direct Wire to Board A100408CT-ND
4 Position Individual Wires Connector Natural IDC 24 AWG Through Hole, Right Angle

4 Position Individual Wires Connector Natural IDC 24 AWG Through Hole, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100408TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100408TR-ND
Board In, Direct Wire to Board A100408TR-ND
4 Position Individual Wires Connector Natural IDC 24 AWG Through Hole, Right Angle

4 Position Individual Wires Connector Natural IDC 24 AWG Through Hole, Right Angle

Buy Now Datasheet
Wire-Board Connector, Receptacle, 4 Position, 4Mm, Full Reel; Product Range Te Connectivity - 78R8845 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 4 Position, 4Mm, Full Reel; Product Range Te Connectivity
78R8845
Wire-Board Connector, Receptacle, 4 Position, 4Mm, Full Reel; Product Range Te Connectivity 78R8845
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 4MM, FULL REEL; Product Range:SSL Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Colour:Red RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 4MM, FULL REEL; Product Range:SSL Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 3-2106751-4 317-3-2106751-4 A100408CT-ND 78R8845
Product Name Poke-In Connectors Electronic Connector Board In, Direct Wire to Board Wire-Board Connector, Receptacle, 4 Position, 4Mm, Full Reel; Product Range Te Connectivity
Connector Type Wire to Board Connector Individual Wires Wire to Board Connector
Termination Through Hole - Solder Through Hole
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data