TE Connectivity Poke-In Connectors 3-2106751-3

Description
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 3-2106751-3 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
3-2106751-3
Poke-In Connectors 3-2106751-3
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 24 - 22

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
7A 250V Electronic Connector
2029-3-2106751-3
7A 250V Electronic Connector 2029-3-2106751-3
3 Pos Receptacle Connector, 4mm Pitch, 7A, 250V, Thru-Hole Product overview: 3-2106751-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Lighting Connectors(Interconn ects). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2029-3-2106751-3 can be used for catalog matching and distributor lookup.

3 Pos Receptacle Connector, 4mm Pitch, 7A, 250V, Thru-Hole Product overview: 3-2106751-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Lighting Connectors(Interconnects). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2029-3-2106751-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board In, Direct Wire to Board - A100407CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100407CT-ND
Board In, Direct Wire to Board A100407CT-ND
3 Position Individual Wires Connector Natural IDC 24 AWG Through Hole, Right Angle

3 Position Individual Wires Connector Natural IDC 24 AWG Through Hole, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100407TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100407TR-ND
Board In, Direct Wire to Board A100407TR-ND
3 Position Individual Wires Connector Natural IDC 24 AWG Through Hole, Right Angle

3 Position Individual Wires Connector Natural IDC 24 AWG Through Hole, Right Angle

Buy Now Datasheet
Connector, Thru Hole-Idc, 3 Pos, 24Awg Amp - Te Connectivity - 76AC5986 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Thru Hole-Idc, 3 Pos, 24Awg Amp - Te Connectivity
76AC5986
Connector, Thru Hole-Idc, 3 Pos, 24Awg Amp - Te Connectivity 76AC5986
Connector, Thru Hole-IDC, 3 pos, 24AWG

Connector, Thru Hole-IDC, 3 pos, 24AWG

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 3-2106751-3 2029-3-2106751-3 A100407CT-ND 76AC5986
Product Name Poke-In Connectors 7A 250V Electronic Connector Board In, Direct Wire to Board Connector, Thru Hole-Idc, 3 Pos, 24Awg Amp - Te Connectivity
Connector Type Wire to Board Connector Individual Wires
Termination Through Hole - Solder Through Hole
Mounting Board Mount Through Hole, Right Angle
Current Rating 6.0 amps 7.0 amps
Unlock Full Specs
to access all available technical data