TE Connectivity Poke-In Connectors 3-2106489-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : 5.3 MM  [.208 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : 5.3 MM  [.208 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 3-2106489-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
3-2106489-1
Poke-In Connectors 3-2106489-1
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : 5.3 MM  [.208 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Dimensions


  • Connector Height : 5.3 MM  [.208 INCH ]
  • Wire Size (AWG) : 24 - 22

Housing Features


  • Centerline (Pitch) : 4 MM  [.16 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100389TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100389TR-ND
Board In, Direct Wire to Board A100389TR-ND
1 Position Individual Wires Connector Natural IDC 24 AWG Through Hole, Right Angle

1 Position Individual Wires Connector Natural IDC 24 AWG Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
6A Electronic Connector
316-3-2106489-1
6A Electronic Connector 316-3-2106489-1
1 Pos Receptacle, RA Thru-Hole, 6A, Tin Plated, UL94 V-0 Product overview: 3-2106489-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-2106489-1 can be used for catalog matching and distributor lookup.

1 Pos Receptacle, RA Thru-Hole, 6A, Tin Plated, UL94 V-0 Product overview: 3-2106489-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-2106489-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Thru Hole-Idc, 1 Pos, 24Awg Amp - Te Connectivity - 76AC5983 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Thru Hole-Idc, 1 Pos, 24Awg Amp - Te Connectivity
76AC5983
Connector, Thru Hole-Idc, 1 Pos, 24Awg Amp - Te Connectivity 76AC5983
Connector, Thru Hole-IDC, 1 pos, 24AWG

Connector, Thru Hole-IDC, 1 pos, 24AWG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-2106489-1 A100389TR-ND 316-3-2106489-1 76AC5983
Product Name Poke-In Connectors Board In, Direct Wire to Board 6A Electronic Connector Connector, Thru Hole-Idc, 1 Pos, 24Awg Amp - Te Connectivity
Connector Type Wire to Board Connector Individual Wires
Termination Through Hole - Solder Through Hole
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 406-103968 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Press-Fit
View Details
3 suppliers
Headers, Male Pins - A28485-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 102321-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 104315-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers