TE Connectivity Poke-In Connectors 3-2106431-4

Description
Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 3-2106431-4 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
3-2106431-4
Poke-In Connectors 3-2106431-4
Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 24 - 22

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD 6A 250V Electronic Connector
316-3-2106431-4
SMD 6A 250V Electronic Connector 316-3-2106431-4
4 Pos Receptacle Header, 6A, 250V, 4mm Pitch, SMD, Straight Product overview: 3-2106431-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-2106431-4 can be used for catalog matching and distributor lookup.

4 Pos Receptacle Header, 6A, 250V, 4mm Pitch, SMD, Straight Product overview: 3-2106431-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-2106431-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board In, Direct Wire to Board - A100376TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100376TR-ND
Board In, Direct Wire to Board A100376TR-ND
4 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

4 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100376CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100376CT-ND
Board In, Direct Wire to Board A100376CT-ND
4 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

4 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100376DKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100376DKR-ND
Board In, Direct Wire to Board A100376DKR-ND
4 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

4 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

Buy Now Datasheet
Connectors, Interconnects -Rectangular Connectors- Board In, Direct Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Board In, Direct Wire to Board
Connectors, Interconnects -Rectangular Connectors- Board In, Direct Wire to Board
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors- Board In, Direct Wire to Board Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Individual Wires Cable Pitch: 0.157" (4.00mm) Board-Side Pitch: 0.157" (4.00mm) Mounting Type: Surface Mount, Right Angle Cable Termination: IDC Cable Termination: Feed Through

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors- Board In, Direct Wire to Board
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Individual Wires
Cable Pitch: 0.157" (4.00mm)
Board-Side Pitch: 0.157" (4.00mm)
Mounting Type: Surface Mount, Right Angle
Cable Termination: IDC
Cable Termination: Feed Through

Buy Now Datasheet
CONN IDC HOUSING 4POS 24AWG SMD - 792-3-2106431-4 - Utmel Electronic Limited
Hong Kong, China
CONN IDC HOUSING 4POS 24AWG SMD
792-3-2106431-4
CONN IDC HOUSING 4POS 24AWG SMD 792-3-2106431-4
CONN IDC HOUSING 4POS 24AWG SMD

CONN IDC HOUSING 4POS 24AWG SMD

Supplier's Site
Wire-Board Connector, Receptacle, 4 Position, 4Mm, Full Reel; Product Range Te Connectivity - 78R8837 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 4 Position, 4Mm, Full Reel; Product Range Te Connectivity
78R8837
Wire-Board Connector, Receptacle, 4 Position, 4Mm, Full Reel; Product Range Te Connectivity 78R8837
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 4MM, FULL REEL; Product Range:SSL Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Colour:Red RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 4MM, FULL REEL; Product Range:SSL Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Smt-Idc Pass Thru, 4 Pos, 24 Amp - Te Connectivity - 42AJ2581 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Smt-Idc Pass Thru, 4 Pos, 24 Amp - Te Connectivity
42AJ2581
Connector, Smt-Idc Pass Thru, 4 Pos, 24 Amp - Te Connectivity 42AJ2581
Connector, SMT-IDC PASS THRU, 4 POS, 24

Connector, SMT-IDC PASS THRU, 4 POS, 24

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-2106431-4 316-3-2106431-4 A100376TR-ND 792-3-2106431-4 78R8837 42AJ2581
Product Name Poke-In Connectors SMD 6A 250V Electronic Connector Board In, Direct Wire to Board Connectors, Interconnects -Rectangular Connectors- Board In, Direct Wire to Board CONN IDC HOUSING 4POS 24AWG SMD Wire-Board Connector, Receptacle, 4 Position, 4Mm, Full Reel; Product Range Te Connectivity Connector, Smt-Idc Pass Thru, 4 Pos, 24 Amp - Te Connectivity
Connector Type Wire to Board Connector Individual Wires Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Termination Surface Mount SMD/SMT Feed Through SMD/SMT Surface Mount
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Current Rating 6.0 amps 6.0 amps 6.0 amps
Contact Size (AWG) 22 to 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data