TE Connectivity Poke-In Connectors 3-2106431-2

Description
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 3-2106431-2 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
3-2106431-2
Poke-In Connectors 3-2106431-2
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 24 - 22

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 3-2106431-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
3-2106431-2
Headers & Wire Housings 3-2106431-2
Connector, SMT-IDC PASS THRU, 2 POS, 24

Connector, SMT-IDC PASS THRU, 2 POS, 24

Buy Now
Board In, Direct Wire to Board - A100374TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100374TR-ND
Board In, Direct Wire to Board A100374TR-ND
2 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

2 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100374CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100374CT-ND
Board In, Direct Wire to Board A100374CT-ND
2 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

2 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100374DKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100374DKR-ND
Board In, Direct Wire to Board A100374DKR-ND
2 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

2 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

Buy Now Datasheet
Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity - 69R7918 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity
69R7918
Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity 69R7918
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4MM; Product Range:SSL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4MM; Product Range:SSL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Lighting; SMT-IDC Pass Thru;2 POS; 24 AWG - 70088082 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Lighting; SMT-IDC Pass Thru;2 POS; 24 AWG
70088082
Connector; Lighting; SMT-IDC Pass Thru;2 POS; 24 AWG 70088082
Tyco Electronics IDC SSL Closed End Connector.SMT and Thru-Hole18-24 AWG Stranded and Solid WireDual IDC Slots for RedundancyWire Placement Viewing WindowWire Gauge Color CodedTool-Less TerminationLED Lighting ControlsGeneral Illumination LED FixturesConnecting Strings of PCB LED Light ModulesNon-Lighting Wire-to-Board Applications

Tyco Electronics IDC SSL Closed End Connector.SMT and Thru-Hole18-24 AWG Stranded and Solid WireDual IDC Slots for RedundancyWire Placement Viewing WindowWire Gauge Color CodedTool-Less TerminationLED Lighting ControlsGeneral Illumination LED FixturesConnecting Strings of PCB LED Light ModulesNon-Lighting Wire-to-Board Applications

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-2106431-2 3-2106431-2 A100374TR-ND 69R7918 70088082
Product Name Poke-In Connectors Headers & Wire Housings Board In, Direct Wire to Board Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity Connector; Lighting; SMT-IDC Pass Thru;2 POS; 24 AWG
Connector Type Wire to Board Connector Individual Wires Wire to Board Connector
Termination Surface Mount Surface Mount
Mounting Board Mount Surface Mount, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data