TE Connectivity Poke-In Connectors 3-2106431-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 3-2106431-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
3-2106431-1
Poke-In Connectors 3-2106431-1
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 24 - 22

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD 6A 250V Electronic Connector
316-3-2106431-1
SMD 6A 250V Electronic Connector 316-3-2106431-1
1 Pos Receptacle, 6A, 250V, Straight, SMD, Box Header Product overview: 3-2106431-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-2106431-1 can be used for catalog matching and distributor lookup.

1 Pos Receptacle, 6A, 250V, Straight, SMD, Box Header Product overview: 3-2106431-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-2106431-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board In, Direct Wire to Board - A100373TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100373TR-ND
Board In, Direct Wire to Board A100373TR-ND
1 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

Buy Now Datasheet
CONN IDC HOUSING 1POS 24AWG SMD - 792-3-2106431-1 - Utmel Electronic Limited
Hong Kong, China
CONN IDC HOUSING 1POS 24AWG SMD
792-3-2106431-1
CONN IDC HOUSING 1POS 24AWG SMD 792-3-2106431-1
CONN IDC HOUSING 1POS 24AWG SMD

CONN IDC HOUSING 1POS 24AWG SMD

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 3-2106431-1 316-3-2106431-1 A100373TR-ND 792-3-2106431-1
Product Name Poke-In Connectors SMD 6A 250V Electronic Connector Board In, Direct Wire to Board CONN IDC HOUSING 1POS 24AWG SMD
Connector Type Wire to Board Connector Individual Wires
Termination Surface Mount SMD/SMT SMD/SMT
Mounting Board Mount Surface Mount, Right Angle Surface Mount
Current Rating 6.0 amps 6.0 amps 6.0 amps
Contact Size (AWG) 22 to 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data