TE Connectivity Poke-In Connectors 3-2106003-3

Description
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 3-2106003-3 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
3-2106003-3
Poke-In Connectors 3-2106003-3
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 24 - 22 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 24 - 22

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100359CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100359CT-ND
Board In, Direct Wire to Board A100359CT-ND
3 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

3 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100359TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100359TR-ND
Board In, Direct Wire to Board A100359TR-ND
3 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

3 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100359DKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100359DKR-ND
Board In, Direct Wire to Board A100359DKR-ND
3 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

3 Position Individual Wires Connector Natural IDC 24 AWG Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
SMD 6A 250V Electronic Connector
316-3-2106003-3
SMD 6A 250V Electronic Connector 316-3-2106003-3
3 Pos Receptacle, 6A, 250V, RA SMD SMT Header Product overview: 3-2106003-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-2106003-3 can be used for catalog matching and distributor lookup.

3 Pos Receptacle, 6A, 250V, RA SMD SMT Header Product overview: 3-2106003-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-2106003-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Smt-Idc, 3 Pos, 24 Awg Amp - Te Connectivity - 76AC5980 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Smt-Idc, 3 Pos, 24 Awg Amp - Te Connectivity
76AC5980
Connector, Smt-Idc, 3 Pos, 24 Awg Amp - Te Connectivity 76AC5980
Connector, SMT-IDC, 3 POS, 24 AWG

Connector, SMT-IDC, 3 POS, 24 AWG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-2106003-3 A100359CT-ND 316-3-2106003-3 76AC5980
Product Name Poke-In Connectors Board In, Direct Wire to Board SMD 6A 250V Electronic Connector Connector, Smt-Idc, 3 Pos, 24 Awg Amp - Te Connectivity
Connector Type Wire to Board Connector Individual Wires
Termination Surface Mount SMD/SMT
Mounting Board Mount Surface Mount, Right Angle
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data