TE Connectivity Rack & Panel Connectors 3-208973-5

Description
Body Features Connector & Keying Code : 6 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Mechanical Attachment Clinch Nut Quantity : 8 Clinch Nut Size : 11841 Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 6 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Mechanical Attachment Clinch Nut Quantity : 8 Clinch Nut Size : 11841 Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 3-208973-5 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
3-208973-5
Rack & Panel Connectors 3-208973-5
Body Features Connector & Keying Code : 6 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Mechanical Attachment Clinch Nut Quantity : 8 Clinch Nut Size : 11841 Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : Yes

Body Features


  • Connector & Keying Code : 6
  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Aluminum

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Socket

Mechanical Attachment


  • Clinch Nut Quantity : 8
  • Clinch Nut Size : 11841
  • Connector Hardware Type : Screw
  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : Yes
Buy Now Datasheet
Assy,plug,sz2,arinc 600 Rohs Compliant Amp - Te Connectivity - 12H9695 - Newark, An Avnet Company
Chicago, IL, United States
Assy,plug,sz2,arinc 600 Rohs Compliant Amp - Te Connectivity
12H9695
Assy,plug,sz2,arinc 600 Rohs Compliant Amp - Te Connectivity 12H9695
ASSY,PLUG,SZ2,ARINC 600 ROHS COMPLIANT: NO

ASSY,PLUG,SZ2,ARINC 600 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3-208973-5 12H9695
Product Name Rack & Panel Connectors Assy,plug,sz2,arinc 600 Rohs Compliant Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products