TE Connectivity Rack & Panel Connectors 3-208972-9

Description
Body Features Connector & Keying Code : 3 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 85 Contact Type : Pin Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 3 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 85 Contact Type : Pin Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 3-208972-9 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
3-208972-9
Rack & Panel Connectors 3-208972-9
Body Features Connector & Keying Code : 3 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 85 Contact Type : Pin Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 3
  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Aluminum

Configuration Features


  • Release Style : Rear

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 85
  • Contact Type : Pin
  • Rack & Panel Connector Contact Style : Coax

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
Conn Assy, Plug, Sz2 A600 Rohs Compliant Amp - Te Connectivity - 12H9689 - Newark, An Avnet Company
Chicago, IL, United States
Conn Assy, Plug, Sz2 A600 Rohs Compliant Amp - Te Connectivity
12H9689
Conn Assy, Plug, Sz2 A600 Rohs Compliant Amp - Te Connectivity 12H9689
CONN ASSY, PLUG, SZ2 A600 ROHS COMPLIANT: NO

CONN ASSY, PLUG, SZ2 A600 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3-208972-9 12H9689
Product Name Rack & Panel Connectors Conn Assy, Plug, Sz2 A600 Rohs Compliant Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products