TE Connectivity
Rack & Panel Connectors
3-208972-6
Description
Body Features Connector & Keying Code : 3 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum
Configuration Features Release Style : Rear
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin Rack & Panel Connector Contact Style : Coax
Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Other Backplane Connector Comment : Coaxial contacts must be ordered separately
Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : 3 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum
Configuration Features Release Style : Rear
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin Rack & Panel Connector Contact Style : Coax
Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Other Backplane Connector Comment : Coaxial contacts must be ordered separately
Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Email Supplier
Suppliers
Body Features Connector & Keying Code : 3 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum
Configuration Features Release Style : Rear
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin Rack & Panel Connector Contact Style : Coax
Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Other Backplane Connector Comment : Coaxial contacts must be ordered separately
Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Body Features
- Connector & Keying Code : 3
- Shell Finish : Chromate Conversion Coating
- Shell Plating Material : Aluminum
Configuration Features
Contact Features
- Contact Arrangement Code (Module A) : 150
- Contact Arrangement Code (Module B) : 150
- Contact Arrangement Code (Module C) : 13C2
- Contact Type : Pin
- Rack & Panel Connector Contact Style : Coax
Mechanical Attachment
- Connector Hardware Type : Screw
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Panel Mount Feature Type : Flange with Mounting Holes
Other
- Backplane Connector Comment : Coaxial contacts must be ordered separately
Product Type Features
- Connector & Housing Type : Plug
- Connector Product Type : Connector Assembly
- Rack & Panel Connector Shell Size : 2
- Sealable : No
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
3-208972-6 |
|
Product Name
|
Rack & Panel Connectors |
|
Mounting
|
Panel Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details