TE Connectivity Rack & Panel Connectors 3-208972-4

Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 100 Contact Type : Pin Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Backplane Connector Comment : Contacts sold separately. Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 100 Contact Type : Pin Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Backplane Connector Comment : Contacts sold separately. Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 3-208972-4 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
3-208972-4
Rack & Panel Connectors 3-208972-4
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 100 Contact Type : Pin Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Backplane Connector Comment : Contacts sold separately. Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Aluminum

Configuration Features


  • Release Style : Rear

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 100
  • Contact Type : Pin
  • Rack & Panel Connector Contact Style : Coax

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Backplane Connector Comment : Contacts sold separately.

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 3-208972-4
Product Name Rack & Panel Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products