Body Features Cable Color : Black Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : Heat Shrink Tubing Wire & Cable Flammability Rating : CL2
Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16
Contact Features Contact Mating Area Plating Material : Gold (Au)
Dimensions Outside Cable Diameter : 4.62 MM [.182 INCH ] Wire Size (MMSQ) : .025 Wire Size (AWG) : 33
Electrical Characteristics Impedance (OHM) : 100
Housing Features Housing Material : Zinc Die
Mechanical Attachment Mating Alignment : Without
Operation/Applicatio
n Halogen Free : No Shielded : Yes
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2.5 M [8.202 FT ]
Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : QSFP Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP to QSFP Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Latching Style : Slide Latch
Signal Characteristics Data Rate (GBS) : 10
Body Features
- Cable Color : Black
- Equalized : No
- Jacket Material : Flexible PVC
- Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid
- Strain Relief Type : Heat Shrink Tubing
- Wire & Cable Flammability Rating : CL2
Configuration Features
- Mounting Location : External
- Number of Pairs : 8
- Number of Positions : 16
- Number of Signal Positions : 16
Contact Features
- Contact Mating Area Plating Material : Gold (Au)
Dimensions
- Outside Cable Diameter : 4.62 MM [.182 INCH ]
- Wire Size (MMSQ) : .025
- Wire Size (AWG) : 33
Electrical Characteristics
Housing Features
- Housing Material : Zinc Die
Mechanical Attachment
- Mating Alignment : Without
Operation/Application
- Halogen Free : No
- Shielded : Yes
Other
- Cable Assembly Configuration : Double Ended
- Cable Assembly Length : 2.5 M [8.202 FT ]
Product Type Features
- Cable Assembly (End A) : QSFP Plug
- Cable Assembly (End B) : QSFP Plug
- Cable Assembly Category : High Speed
- Cable Assembly Type : QSFP to QSFP
- Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed
- Latching Style : Slide Latch
Signal Characteristics