TE Connectivity Bushings, Grommets 3-1991136-0

Description
Edging - 3.28' L (1.00m) Grommet - Edging, Solid Natural
Request a Quote Datasheet
Description
Edging - 3.28' L (1.00m) Grommet - Edging, Solid Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - A122423-01-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
A122423-01-ND
Bushings, Grommets A122423-01-ND
Edging - 3.28' L (1.00m) Grommet - Edging, Solid Natural

Edging - 3.28' L (1.00m) Grommet - Edging, Solid Natural

Buy Now Datasheet
Bushings, Grommets - 484-3-1991136-0-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
484-3-1991136-0-ND
Bushings, Grommets 484-3-1991136-0-ND
Edging - 82' L (25.00m) Grommet - Edging, Solid Natural

Edging - 82' L (25.00m) Grommet - Edging, Solid Natural

Buy Now Datasheet
Bushings, Grommets - 484-3-1991136-0-DS-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
484-3-1991136-0-DS-ND
Bushings, Grommets 484-3-1991136-0-DS-ND
GROMMET EDGE SOLID PE NAT METER

GROMMET EDGE SOLID PE NAT METER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number A122423-01-ND
Product Name Bushings, Grommets
Material Plastic; Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details