TE Connectivity PCB Headers & Receptacles 3-1971846-2

Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : 2D Number of Columns : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 Contact Layout : Inline Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 12.3 MM  [.484 INCH ] Connector Width : 14.9 MM  [.587 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : With PCB Mount Alignment Type : Polarizing Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box, Tube Packaging Quantity : 153 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : 2D Number of Columns : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 Contact Layout : Inline Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 12.3 MM  [.484 INCH ] Connector Width : 14.9 MM  [.587 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : With PCB Mount Alignment Type : Polarizing Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box, Tube Packaging Quantity : 153 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 3-1971846-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
3-1971846-2
PCB Headers & Receptacles 3-1971846-2
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : 2D Number of Columns : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 Contact Layout : Inline Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 12.3 MM  [.484 INCH ] Connector Width : 14.9 MM  [.587 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : With PCB Mount Alignment Type : Polarizing Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box, Tube Packaging Quantity : 153 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Keying & Polarized Position Locations : 2D
  • Number of Columns : 2
  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 20
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]
  • Contact Shape & Form : Rectangular
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.3 MM  [.248 INCH ]
  • PCB Contact Termination Area Plating Material : Silver
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • Connector Length : 12.3 MM  [.484 INCH ]
  • Connector Width : 14.9 MM  [.587 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Agency/Standards Products : UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Polarizing Pegs
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box, Tube
  • Packaging Quantity : 153

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 3-1971846-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
3-1971846-2
Headers & Wire Housings 3-1971846-2
2P, RAST 5 Tab Header, THV

2P, RAST 5 Tab Header, THV

Buy Now
Headers, Male Pins - 3-1971846-2 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
3-1971846-2
Headers, Male Pins 3-1971846-2
CONN HEADER VERT 2POS 5MM

CONN HEADER VERT 2POS 5MM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 3-1971846-2 3-1971846-2 3-1971846-2
Product Name PCB Headers & Receptacles Headers & Wire Housings Headers, Male Pins
Mounting Through-Hole; Board Mount Through-Hole; Solder; Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 20 amps 20 amps
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
Contact Plating Silver
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103058-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103168-7 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102095-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 100594-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details