Body Features Primary Product Color : Natural
Configuration Features Keying & Polarized Position Locations : 1C, 5D, 6C Number of Columns : 6 Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ] Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
Dimensions Connector Height : 12.7 MM [.5 INCH ] Connector Length : 32.3 MM [1.27 INCH ] Connector Width : 14.9 MM [.587 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ] Housing Material : Nylon
Industry Standards Compatible With Agency/Standards Products : VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : With PCB Mount Alignment Type : Polarizing Pegs PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tube, Box Packaging Quantity : 63
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Square Termination Post & Tail Dimension : .8 MM [.032 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM [.138 INCH ]
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Keying & Polarized Position Locations : 1C, 5D, 6C
- Number of Columns : 6
- Number of Positions : 6
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 16
- Contact Layout : Inline
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
- Contact Shape & Form : Rectangular
- Contact Type : Tab
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Tab Thickness : .8 MM [.032 INCH ]
- Mating Tab Width : 6.3 MM [.248 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
Dimensions
- Connector Height : 12.7 MM [.5 INCH ]
- Connector Length : 32.3 MM [1.27 INCH ]
- Connector Width : 14.9 MM [.587 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 5 MM [.197 INCH ]
- Housing Material : Nylon
Industry Standards
- Compatible With Agency/Standards Products : VDE, UL
- Compatible With Approved Standards Products : UL E28476
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Latching Feature
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Polarizing Pegs
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Tube, Box
- Packaging Quantity : 63
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Square Termination Post & Tail Dimension : .8 MM [.032 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.5 MM [.138 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]