TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 3-1971798-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332818-3-1971798-4 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 3 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 21,600 Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Yellow Shrouding: Shrouded - 4 Wall Insulation Height: 0.346" (8.80mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -3-1971798-4-SI,A116 669 Base Product Number: 1971798 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332818-3-1971798-4 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 3 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 21,600 Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Yellow Shrouding: Shrouded - 4 Wall Insulation Height: 0.346" (8.80mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -3-1971798-4-SI,A116 669 Base Product Number: 1971798 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332818-3-1971798-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332818-3-1971798-4
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332818-3-1971798-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332818-3-1971798-4 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 3 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 21,600 Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Yellow Shrouding: Shrouded - 4 Wall Insulation Height: 0.346" (8.80mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -3-1971798-4-SI,A116 669 Base Product Number: 1971798 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332818-3-1971798-4
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 3
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Voltage Rating: 50V
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Standard Package: 21,600
Mounting: Through Hole
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Yellow
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.346" (8.80mm)
Contact Shape: Square
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -3-1971798-4-SI,A116669
Base Product Number: 1971798
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332818-3-1971798-4
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

4 Tabs Low Profile Quick Fit Header - 7819 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details