TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 3-1971798-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332989-3-1971798-2 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 3 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 21,600 Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Blue Shrouding: Shrouded - 4 Wall Insulation Height: 0.346" (8.80mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -3-1971798-2-SI,A116 667 Base Product Number: 1971798 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332989-3-1971798-2 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 3 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 21,600 Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Blue Shrouding: Shrouded - 4 Wall Insulation Height: 0.346" (8.80mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -3-1971798-2-SI,A116 667 Base Product Number: 1971798 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332989-3-1971798-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332989-3-1971798-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332989-3-1971798-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332989-3-1971798-2 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 3 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 21,600 Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Blue Shrouding: Shrouded - 4 Wall Insulation Height: 0.346" (8.80mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -3-1971798-2-SI,A116 667 Base Product Number: 1971798 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332989-3-1971798-2
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 3
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Voltage Rating: 50V
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Standard Package: 21,600
Mounting: Through Hole
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Blue
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.346" (8.80mm)
Contact Shape: Square
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -3-1971798-2-SI,A116667
Base Product Number: 1971798
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332989-3-1971798-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

.050
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details