TE Connectivity Electromechanical Relays & Contactors 3-1956027-4

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Primary Product Color : White Product Weight : 6 G  [.2116 OZ ] Contact Features Contact Material : AgSnO2 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 16 MM  [.629 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 28 MM  [1.1 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .17 Coil Resistance (OHM) : 18450 - 22550 Coil Voltage Rating (VDC) : 60 Contact Limiting Breaking Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel & Socket Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .15 - .2 Packaging Features Packaging Method : Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85 Environmental Category of Protection : RTII
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Primary Product Color : White Product Weight : 6 G  [.2116 OZ ] Contact Features Contact Material : AgSnO2 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 16 MM  [.629 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 28 MM  [1.1 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .17 Coil Resistance (OHM) : 18450 - 22550 Coil Voltage Rating (VDC) : 60 Contact Limiting Breaking Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel & Socket Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .15 - .2 Packaging Features Packaging Method : Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85 Environmental Category of Protection : RTII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1956027-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1956027-4
Electromechanical Relays & Contactors 3-1956027-4
Body Features Enclosure Type : Flux Proof Automatic Soldering Primary Product Color : White Product Weight : 6 G  [.2116 OZ ] Contact Features Contact Material : AgSnO2 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 16 MM  [.629 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 28 MM  [1.1 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .17 Coil Resistance (OHM) : 18450 - 22550 Coil Voltage Rating (VDC) : 60 Contact Limiting Breaking Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel & Socket Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .15 - .2 Packaging Features Packaging Method : Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85 Environmental Category of Protection : RTII

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering
  • Primary Product Color : White
  • Product Weight : 6 G  [.2116 OZ ]

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 16 MM  [.629 INCH ]
  • Product Length : 15 MM  [.59 INCH ]
  • Product Width : 28 MM  [1.1 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .17
  • Coil Resistance (OHM) : 18450 - 22550
  • Coil Voltage Rating (VDC) : 60
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Panel & Socket

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : .15 - .2

Packaging Features


  • Packaging Method : Box & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) (DEGC) : 85
  • Environmental Category of Protection : RTII
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1956027-4
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393210-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Power Relays - 1-1393122-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393219-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393212-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers