TE Connectivity Electromechanical Relays & Contactors 3-1956027-3

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Primary Product Color : White Product Weight : 6 G  [.2116 OZ ] Contact Features Contact Material : AgSnO2+Au Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 16 MM  [.629 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 28 MM  [1.1 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .17 Coil Resistance (OHM) : 3051 - 3729 Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel & Socket Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .15 - .2 Packaging Features Packaging Method : Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85 Environmental Category of Protection : RTII
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Primary Product Color : White Product Weight : 6 G  [.2116 OZ ] Contact Features Contact Material : AgSnO2+Au Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 16 MM  [.629 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 28 MM  [1.1 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .17 Coil Resistance (OHM) : 3051 - 3729 Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel & Socket Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .15 - .2 Packaging Features Packaging Method : Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85 Environmental Category of Protection : RTII
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schrack Slimline PCB relay with manual actuator is a 1 form C (CO) general purpose relay designed for interface and control applications, featuring a 5 mm width and a plug-in mounting style. It has a silver tin oxide contact material with gold plating and a 12 VDC coil voltage rating, with a coil power of 170 mW. The relay supports a maximum switching voltage of 400 VAC and a rated current of 6 A, with a breaking capacity of 1500 VA. It provides reinforced insulation with 4000 Vrms dielectric strength between contact and coil, and clearance/creepage of 8 mm. Operating temperature ranges from -40 °C to +85 °C. The relay meets VDE, UL, and IEC 61810-1 standards and includes a manual override function. Weight is 6 g. Packaging is in tubes of 20 or boxes of 1000 units.

Datasheet Summary
Powered by GS/AI

The Schrack Slimline PCB relay with manual actuator is a 1 form C (CO) general purpose relay designed for interface and control applications, featuring a 5 mm width and a plug-in mounting style. It has a silver tin oxide contact material with gold plating and a 12 VDC coil voltage rating, with a coil power of 170 mW. The relay supports a maximum switching voltage of 400 VAC and a rated current of 6 A, with a breaking capacity of 1500 VA. It provides reinforced insulation with 4000 Vrms dielectric strength between contact and coil, and clearance/creepage of 8 mm. Operating temperature ranges from -40 °C to +85 °C. The relay meets VDE, UL, and IEC 61810-1 standards and includes a manual override function. Weight is 6 g. Packaging is in tubes of 20 or boxes of 1000 units.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1956027-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1956027-3
Electromechanical Relays & Contactors 3-1956027-3
Body Features Enclosure Type : Flux Proof Automatic Soldering Primary Product Color : White Product Weight : 6 G  [.2116 OZ ] Contact Features Contact Material : AgSnO2+Au Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 16 MM  [.629 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 28 MM  [1.1 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .17 Coil Resistance (OHM) : 3051 - 3729 Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel & Socket Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .15 - .2 Packaging Features Packaging Method : Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85 Environmental Category of Protection : RTII

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering
  • Primary Product Color : White
  • Product Weight : 6 G  [.2116 OZ ]

Contact Features


  • Contact Material : AgSnO2+Au

Dimensions


  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 16 MM  [.629 INCH ]
  • Product Length : 15 MM  [.59 INCH ]
  • Product Width : 28 MM  [1.1 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .17
  • Coil Resistance (OHM) : 3051 - 3729
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Panel & Socket

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : .15 - .2

Packaging Features


  • Packaging Method : Box & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) (DEGC) : 85
  • Environmental Category of Protection : RTII
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1956027-3
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415543-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details
Maxi Relays - 1-1414610-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Power 1.6 watts
DC Coil Voltage 12 volts
View Details
Electromechanical Relays & Contactors - 1-1414632-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 4.1 watts
View Details