3-1925215-1 -- MICROMINIATURE & NANOMINIATURE D CONNECTORS
TE ConnectivityMicrominiature & Nanominiature D Connectors3-1925215-1
Description
Configuration Features Number of Positions : 15 Preloaded : Yes
Contact Features Contact Current Rating (Max) (AMP) : 1
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Hardware : Without
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Product Type : Cable Assembly Wire Type : Stranded
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Positions : 15 Preloaded : Yes
Contact Features Contact Current Rating (Max) (AMP) : 1
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Hardware : Without
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Product Type : Cable Assembly Wire Type : Stranded
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Microminiature & Nanominiature D Connectors
3-1925215-1
Microminiature & Nanominiature D Connectors
3-1925215-1
Configuration Features Number of Positions : 15 Preloaded : Yes
Contact Features Contact Current Rating (Max) (AMP) : 1
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Hardware : Without
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Product Type : Cable Assembly Wire Type : Stranded
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features
Number of Positions : 15
Preloaded : Yes
Contact Features
Contact Current Rating (Max) (AMP) : 1
Housing Features
Centerline (Pitch) : .64 MM [.025 INCH ]
Housing Material : Aluminum
Mechanical Attachment
Connector Mounting Type : Cable Mount (Free-Hanging)
Mounting Hardware : Without
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector System : Wire-to-Wire
Product Type : Cable Assembly
Wire Type : Stranded
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]