TE Connectivity Electromechanical Relays & Contactors 3-1904131-0

Description
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Rp 680Ω Contact Arrangement : 1 Form A (NO) Electrical Characteristics Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 40 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : 30 - 50 Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Rp 680Ω Contact Arrangement : 1 Form A (NO) Electrical Characteristics Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 40 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : 30 - 50 Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1904131-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1904131-0
Electromechanical Relays & Contactors 3-1904131-0
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Rp 680Ω Contact Arrangement : 1 Form A (NO) Electrical Characteristics Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 40 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : 30 - 50 Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Dust Protected

Configuration Features


  • Coil Special Features : Rp 680Ω
  • Contact Arrangement : 1 Form A (NO)

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 40
  • Contact Voltage Rating (VDC) : 12

Mechanical Attachment


  • Product Mount Type : Socket Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : 30 - 50
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Automotive Power Relay

Termination Features


  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1904131-0
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 0430-05-1001-00 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
View Details
Signal Relays - 1-1393793-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393092-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1393219-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers