TE Connectivity Automotive Terminals 3-1897562-2

Description
Contact Features Contact Size : 2.8mm Interface Plating : Tin (Sn) Terminal Type : Tab Dimensions Tab Length : 14 MM  [.551 INCH ] Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Contact Features Contact Size : 2.8mm Interface Plating : Tin (Sn) Terminal Type : Tab Dimensions Tab Length : 14 MM  [.551 INCH ] Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 3-1897562-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
3-1897562-2
Automotive Terminals 3-1897562-2
Contact Features Contact Size : 2.8mm Interface Plating : Tin (Sn) Terminal Type : Tab Dimensions Tab Length : 14 MM  [.551 INCH ] Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Contact Size : 2.8mm
  • Interface Plating : Tin (Sn)
  • Terminal Type : Tab

Dimensions


  • Tab Length : 14 MM  [.551 INCH ]

Other


  • Terminal Transmits : 25 - 40 A (Power)

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 3-1897562-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

CONTACT BLADE SCKT PWR 8-10AWG - 792-1-1600960-8 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Metal, Tin
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0790 inch (2.01 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Automotive Terminals - 1-2291193-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details