TE Connectivity Through-Hole Resistors 3-1879676-7

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.2 x 2.5 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 316K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.2 x 2.5 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 316K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 3-1879676-7 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
3-1879676-7
Through-Hole Resistors 3-1879676-7
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.2 x 2.5 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 316K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 7.2 x 2.5

Electrical Characteristics


  • Operating Voltage (V) : 350
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .25
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 316K

Packaging Features


  • Packaging Method : Bandoliered

Product Type Features


  • Element Type : Thin Film
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±25
Buy Now Datasheet
Resistors - 3-1879676-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
3-1879676-7
Resistors 3-1879676-7
H8 316K 0.1% 25PPM

H8 316K 0.1% 25PPM

Buy Now
Through Hole Resistors - 3-1879676-7 - 1032974-3-1879676-7 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - 3-1879676-7
1032974-3-1879676-7
Through Hole Resistors - 3-1879676-7 1032974-3-1879676-7
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032974-3-1879676-7 Packaging: Bulk Termination: Axial Voltage Rating: 350 V Length: 7.1882 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Metal Film, Thin Film Number of Terminations: 2 Weight: 240.007063 mg Resistance: 316 kΩ Power Rating: 250 mW Number of Resistors: 1 Diameter: 2.5 mm Categories: Through Hole Resistors Case / Package: Axial Alternative Parts (Cross-Reference): 3-1879691-7; 1-1879656-9; H8330KFYA; RN55E3163BB14; RN55E3013BB14; CMF55320K00BER6; CMF55291K00BEEB; RNC55J2873BSB14; RNC55J3013BSB14H8316 KBDA; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Axial, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C ELV: Compliant Max Power Dissipation: 250 mW

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032974-3-1879676-7
Packaging: Bulk
Termination: Axial
Voltage Rating: 350 V
Length: 7.1882 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Metal Film, Thin Film
Number of Terminations: 2
Weight: 240.007063 mg
Resistance: 316 kΩ
Power Rating: 250 mW
Number of Resistors: 1
Diameter: 2.5 mm
Categories: Through Hole Resistors
Case / Package: Axial
Alternative Parts (Cross-Reference): 3-1879691-7; 1-1879656-9; H8330KFYA; RN55E3163BB14; RN55E3013BB14; CMF55320K00BER6; CMF55291K00BEEB; RNC55J2873BSB14; RNC55J3013BSB14H8316KBDA;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Axial, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
ELV: Compliant
Max Power Dissipation: 250 mW

Buy Now
4W Resistor - 53-3-1879676-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
53-3-1879676-7
4W Resistor 53-3-1879676-7
Res Metal Film 316K Ohm 0.1% 1/4W 25ppm/C Conformal AXL Thru-Hole Bandoliered Product overview: 3-1879676-7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-3-1879676-7 can be used for catalog matching and distributor lookup.

Res Metal Film 316K Ohm 0.1% 1/4W 25ppm/C Conformal AXL Thru-Hole Bandoliered Product overview: 3-1879676-7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-3-1879676-7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 3-1879676-7 3-1879676-7 1032974-3-1879676-7 53-3-1879676-7
Product Name Through-Hole Resistors Resistors Through Hole Resistors - 3-1879676-7 4W Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging ThroughHole Surface Mount Technology (SMT / SMD)
Resistance Range 316000 ohms 316000 ohms 316000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers