TE Connectivity Through-Hole Resistors 3-1879656-3

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.2 x 2.5 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 619K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.2 x 2.5 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 619K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 3-1879656-3 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
3-1879656-3
Through-Hole Resistors 3-1879656-3
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.2 x 2.5 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 619K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±100

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 7.2 x 2.5

Electrical Characteristics


  • Operating Voltage (V) : 350
  • Passive Component Tolerance (PCT) : .5
  • Power Rating (WATT) : .25
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 619K

Packaging Features


  • Packaging Method : Bandoliered

Product Type Features


  • Element Type : Thin Film
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Resistors - 3-1879656-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
3-1879656-3
Resistors 3-1879656-3
H8 619K 0.5% 100PPM

H8 619K 0.5% 100PPM

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 3-1879656-3 3-1879656-3
Product Name Through-Hole Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 619000 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details