3-1879502-6 -- CRGH2512 5% 390K 2W AMP - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 390K 2W Amp - Te Connectivity
3-1879502-6
Description
CRGH2512 5% 390K 2W
Description
CRGH2512 5% 390K 2W
Suppliers
Crgh2512 5% 390K 2W Amp - Te Connectivity
36AC3325
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC3325 |
|
Product Name
|
Crgh2512 5% 390K 2W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male / Plug
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details