3-1879502-4 -- CRGH2512 5% 330K 2W AMP - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 330K 2W Amp - Te Connectivity
3-1879502-4
Description
CRGH2512 5% 330K 2W
Description
CRGH2512 5% 330K 2W
Suppliers
Crgh2512 5% 330K 2W Amp - Te Connectivity
36AC3324
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC3324 |
|
Product Name
|
Crgh2512 5% 330K 2W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details