3-1879498-6 -- CRGH1206 5% 390K 0.5W AMP - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 390K 0.5W Amp - Te Connectivity
3-1879498-6
Description
CRGH1206 5% 390K 0.5W
Description
CRGH1206 5% 390K 0.5W
Suppliers
Crgh1206 5% 390K 0.5W Amp - Te Connectivity
36AC3323
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC3323 |
|
Product Name
|
Crgh1206 5% 390K 0.5W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Termination
Solder
Mounting
Free Hanging (In-Line)
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Gender
Female / Jack
Geometry
Right Angle
Mounting
PCB Mount
View Details