3-1879495-8 -- CRGH0603 5% 470K 0.2W AMP - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 470K 0.2W Amp - Te Connectivity
3-1879495-8
Description
CRGH0603 5% 470K 0.2W
Description
CRGH0603 5% 470K 0.2W
Suppliers
Crgh0603 5% 470K 0.2W Amp - Te Connectivity
36AC3320
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC3320 |
|
Product Name
|
Crgh0603 5% 470K 0.2W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
5 suppliers