TE Connectivity Surface Mount Resistors 3-1879459-6

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .32 MM  [.013 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .0625 Resistance Class : Up to 1kω Resistance Value (OHM) : 30 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0402 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .32 MM  [.013 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .0625 Resistance Class : Up to 1kω Resistance Value (OHM) : 30 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0402 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 3-1879459-6 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
3-1879459-6
Surface Mount Resistors 3-1879459-6
Configuration Features Number of Resistors : 1 Dimensions Product Height : .32 MM  [.013 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .0625 Resistance Class : Up to 1kω Resistance Value (OHM) : 30 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0402 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±300

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .32 MM  [.013 INCH ]
  • Product Length : 1 MM  [.039 INCH ]
  • Product Width : .5 MM  [.02 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : .0625
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 30

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 0402
  • Resistor Type : Current Sensing Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±300
Buy Now Datasheet
Resistors - 3-1879459-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
3-1879459-6
Resistors 3-1879459-6
RL73N 1E R30 1% 1K RL

RL73N 1E R30 1% 1K RL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 3-1879459-6 3-1879459-6
Product Name Surface Mount Resistors Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30 ohms
Tolerance 1 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers