3-1879455-9 -- TE 1500W 1K5 5% BRACKET AMP - TE CONNECTIVITY
TE Connectivity
Te 1500W 1K5 5% Bracket Amp - Te Connectivity
3-1879455-9
Description
TE 1500W 1K5 5% Bracket
Description
TE 1500W 1K5 5% Bracket
Suppliers
Te 1500W 1K5 5% Bracket Amp - Te Connectivity
36AC3312
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC3312 |
|
Product Name
|
Te 1500W 1K5 5% Bracket Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details