TE Connectivity Chassis Mount Resistors 3-1879453-7

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 119 MM  [4.685 INCH ] Product Length : 350 MM  [13.779 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Operating Voltage (V) : 2500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1000 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±440
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 119 MM  [4.685 INCH ] Product Length : 350 MM  [13.779 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Operating Voltage (V) : 2500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1000 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±440
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 3-1879453-7 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
3-1879453-7
Chassis Mount Resistors 3-1879453-7
Configuration Features Number of Resistors : 1 Dimensions Product Height : 119 MM  [4.685 INCH ] Product Length : 350 MM  [13.779 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Operating Voltage (V) : 2500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1000 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±440

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 119 MM  [4.685 INCH ]
  • Product Length : 350 MM  [13.779 INCH ]
  • Product Width : 60 MM  [2.362 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 2500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 1000
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 1K

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Brackets

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Solder Lug
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±440
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
3-1879453-7
Resistors 3-1879453-7
TE 1000W 1K0 5% Bracket

TE 1000W 1K0 5% Bracket

Buy Now
Swedesboro, NJ, United States
Resistors
3-1879453-7
Resistors 3-1879453-7
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 3-1879453-7 3-1879453-7
Product Name Chassis Mount Resistors Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
Temperature Coefficient 440 ±ppm/°C
Power Rating 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers